Optional computer electronics, Tri-Clover® Fittings
| Great Plains Industries, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | S-100T |
| Product Name | G2 Tri-Clover® |
| Meter Technology | Turbine |
| Features | Recorder / Totalizer Functions; Sanitary Applications Rated |
| Approvals | ATEX |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid |