Stainless steel housing, available in aluminum and IP stainless steel
| Great Plains Industries, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | GM001 |
| Product Name | Oval Gear Meter |
| Meter Technology | Oval Gear |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid |
| Operating Pressure | ? to 150 psi (? to 106 m H2O) |
| Media Temperature | ? to 248 F (? to 120 C) |