Gallon or liter calibration and NPT or BSPP threads
| Great Plains Industries, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FM-100 |
| Product Name | Mechanical Meter with Built-In Filter |
| Meter Technology | Nutating Disc |
| Features | Recorder / Totalizer Functions |
| Process Media Type | Liquid |
| Operating Pressure | ? to 50 psi (? to 35.19 m H2O) |
| Meter Type | Volumetric Flow Meter |