Field calibration available, faceplate rotates 90°
| Great Plains Industries, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FM-300H |
| Product Name | Electronic Disc Meter |
| Meter Technology | Nutating Disc |
| Features | Recorder / Totalizer Functions |
| Operating Temperature | 15 to 130 F (-9 to 54 C) |
| Process Media Type | Liquid |
| Operating Pressure | ? to 50 psi (? to 35.19 m H2O) |