Great Plains Industries, Inc. Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Calibrated at the factory for thin viscosity petroleum fuels | |
| Field calibration available, faceplate rotates 90° | |
| Gallon or liter calibration and NPT or BSPP threads | |
| High pressure stainless housing, 200 mesh strainer size | |
| PPS housing, 200 mesh strainer size | |
| PPS housing, 60 mesh strainer size | |
| Stainless steel housing, available in aluminum and bronze | |
| Stainless steel housing, available in aluminum and IP stainless steel | |
| Stainless steel housing, available in aluminum |