PVC housing, use with water and other compatible fluids
| Great Plains Industries, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | C050 |
| Product Name | PVC 1/2" Turbine |
| Meter Technology | Turbine |
| Features | Recorder / Totalizer Functions |
| Operating Temperature | 32 to 140 F (0 to 60 C) |
| Process Media Type | Liquid |
| Operating Pressure | ? to 150 psi (? to 106 m H2O) |