Great Plains Industries, Inc. Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| ANSI 150lb flange, use with most chemicals | |
| Available in Nylon or Aluminum gallon or liter calibration | |
| Brass housing, use with water and other compatible fluids | |
| Designed for indoor or outdoor, year round use on water systems | |
| Fluid pressure limited by the type and size of the clamp connection | |
| Fluid pressure limited by the type and size of the process connection | |
| Gallon or liter calibration and NPT or ISO threads | |
| Gallon or liter calibration, aluminum housing | |
| Gallon or liter calibration, nylon housing | |
| High pressure stainless housing, 28 mesh strainer size | |
| High pressure stainless housing, 55 mesh strainer size | |
| Optional computer electronics, Tri-Clover® Fittings | |
| Optional computer electronics | |
| PVC housing, use with water and other compatible fluids | |
| Use with petroleum based products |