Daniel Measurement and Control Inc. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Daniel CRA (commercial-rated) Turbine Meter is ideal for applications in which an economical meter is appropriate. Daniel has engineered and built this instrument for high-pressure systems, and for both corrosive... | |
| Daniel orifice plates conform to the most stringent manufacturing processes to achieve optimum accuracy standards in the industry. They are the most commonly used method of differential pressure flow measurement... | |
| Daniel Series 1200 Liquid Turbine Flow Meter is a volumetric flow metering and transmitting device used extensively in the petroleum industry for the accurate measurement of liquid hydrocarbons. The meter's... | |
| Daniel Series 1500 Liquid Turbine Flow Meter is a volumetric flow metering and transmitting device used extensively in the petroleum industry. This meter is the product of choice for accurate... | |
| Daniel Venturi Tube is a low-pressure-drop metering device identifiable by its tapered inlet, tapered outlet and straight, constricted middle section. It offers constant accuracy, low susceptibility to erosion, high-pressure recovery,... | |
| Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water... | |
| JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path... | |
| Made by experienced code qualified welders, Daniel meter tubes are accurate and dependable instruments that adhere to the highest quality standards. A meter tube consist of an orifice fitting (Daniel... | |
| The advanced technology of Daniel "PT" flow meter delivers higher flow rates, extended flow range and sustained performance capability. This instrument assures accurate measurement under the most demanding conditions while... | |
| The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent... | |
| The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow... | |
| This innovative electronics platform improves the speed and simplicity of managing ultrasonic measurement information, saving time and assuring measurement integrity. All transducers are sampled 32 times per second and measurement... | |
| Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters... |