Daniel Measurement and Control Inc. 4-Path Gas Flow Meter SeniorSonic™

Description
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a completely re-engineered electronics platform, is now available with the SeniorSonic Flow Meter. With this expandable digital platform, Daniel SeniorSonic meter processes data much faster--all transducers are sampled 32 times per second and measurement is updated every ¼ second. Customers can add functionality by replacing the Series 100 Option Board with the Series 100 Plus Option Board. This new board allows the meter to communicate directly with PlantWeb® digital architecture via the HART® protocol using AMS® Suite Device Manager or a 375 / 475 Field Communicator. It also permits the meter to provide integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are complemented by innovative and easy to use MeterLink. This Windows-based software provides real-time advanced monitoring and diagnostics. Specially selected "wizards" simplify field start-up, flow calibration, analog calibration and frequency output testing. Measurement information is easily accessed directly from the meter or can be accessed remotely.
Description
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a completely re-engineered electronics platform, is now available with the SeniorSonic Flow Meter. With this expandable digital platform, Daniel SeniorSonic meter processes data much faster--all transducers are sampled 32 times per second and measurement is updated every ¼ second. Customers can add functionality by replacing the Series 100 Option Board with the Series 100 Plus Option Board. This new board allows the meter to communicate directly with PlantWeb® digital architecture via the HART® protocol using AMS® Suite Device Manager or a 375 / 475 Field Communicator. It also permits the meter to provide integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are complemented by innovative and easy to use MeterLink. This Windows-based software provides real-time advanced monitoring and diagnostics. Specially selected "wizards" simplify field start-up, flow calibration, analog calibration and frequency output testing. Measurement information is easily accessed directly from the meter or can be accessed remotely.

Suppliers

Company
Product
Description
Supplier Links
4-Path Gas Flow Meter - SeniorSonic™ - Daniel Measurement and Control Inc.
Houston, TX, USA
4-Path Gas Flow Meter
SeniorSonic™
4-Path Gas Flow Meter SeniorSonic™
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a completely re-engineered electronics platform, is now available with the SeniorSonic Flow Meter. With this expandable digital platform, Daniel SeniorSonic meter processes data much faster--all transducers are sampled 32 times per second and measurement is updated every ¼ second. Customers can add functionality by replacing the Series 100 Option Board with the Series 100 Plus Option Board. This new board allows the meter to communicate directly with PlantWeb® digital architecture via the HART® protocol using AMS® Suite Device Manager or a 375 / 475 Field Communicator. It also permits the meter to provide integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are complemented by innovative and easy to use MeterLink. This Windows-based software provides real-time advanced monitoring and diagnostics. Specially selected "wizards" simplify field start-up, flow calibration, analog calibration and frequency output testing. Measurement information is easily accessed directly from the meter or can be accessed remotely.

The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance.

Mark III Electronics, a completely re-engineered electronics platform, is now available with the SeniorSonic Flow Meter. With this expandable digital platform, Daniel SeniorSonic meter processes data much faster--all transducers are sampled 32 times per second and measurement is updated every ¼ second.

Customers can add functionality by replacing the Series 100 Option Board with the Series 100 Plus Option Board. This new board allows the meter to communicate directly with PlantWeb® digital architecture via the HART® protocol using AMS® Suite Device Manager or a 375 / 475 Field Communicator. It also permits the meter to provide integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs.

SeniorSonic Gas Ultrasonic Flow Meters are complemented by innovative and easy to use MeterLink. This Windows-based software provides real-time advanced monitoring and diagnostics. Specially selected "wizards" simplify field start-up, flow calibration, analog calibration and frequency output testing. Measurement information is easily accessed directly from the meter or can be accessed remotely.

Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Flow Meters
Product Number SeniorSonic™
Product Name 4-Path Gas Flow Meter
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Additional Variables Measured Temperature
Operating Temperature -20 to 100 F (-29 to 38 C)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247024 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
FLATREG MFC - 40M0201CJ1811 311000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CG-SS1000-BSP-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details