Daniel Measurement and Control Inc. Liquid Ultrasonic Flow Meter Model 3804

Description
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak detection and inventory control applications. With no moving parts, these meters are ideal for bi-directional flows. MeterLink, an advanced operation and diagnostics software package gives users insight to real-time flow phenomena such as cross-flow and swirl angle, and enables remote diagnoses of flow disturbances using “Snapshot and playback” feature. Model 3804 ultrasonic flow meters are HART®-capable: process variable and diagnostic data can be communicated throughout Emerson’s PlantWeb® digital architecture. High temperature and high viscosity transducers make Daniel Model 3804 Ultrasonic Meter an ideal choice for heated crude oil refining applications The high temperature transducers are designed for use in temperature from -58°F to +302°F (-50°C to +150°C), making it an ideal choice for a wide variety of challenging heated crude oil refining applications. The high viscosity transducers extend the viscosity range of Daniel liquid ultrasonic meter up to 1,000 centistokes (cSt) with Reynolds numbers above 10,000 to address a greater variety of applications. The high temperature and high viscosity transducers allow site managers the possibility to standardize on Daniel Model 3804 ultrasonic meter across a wide range of process environments and have access to a more cost effective and viable alternative for high temperature and high viscosity applications such as refining of heavy vacuum oil, Naphtha, and kerosene.
Description
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak detection and inventory control applications. With no moving parts, these meters are ideal for bi-directional flows. MeterLink, an advanced operation and diagnostics software package gives users insight to real-time flow phenomena such as cross-flow and swirl angle, and enables remote diagnoses of flow disturbances using “Snapshot and playback” feature. Model 3804 ultrasonic flow meters are HART®-capable: process variable and diagnostic data can be communicated throughout Emerson’s PlantWeb® digital architecture. High temperature and high viscosity transducers make Daniel Model 3804 Ultrasonic Meter an ideal choice for heated crude oil refining applications The high temperature transducers are designed for use in temperature from -58°F to +302°F (-50°C to +150°C), making it an ideal choice for a wide variety of challenging heated crude oil refining applications. The high viscosity transducers extend the viscosity range of Daniel liquid ultrasonic meter up to 1,000 centistokes (cSt) with Reynolds numbers above 10,000 to address a greater variety of applications. The high temperature and high viscosity transducers allow site managers the possibility to standardize on Daniel Model 3804 ultrasonic meter across a wide range of process environments and have access to a more cost effective and viable alternative for high temperature and high viscosity applications such as refining of heavy vacuum oil, Naphtha, and kerosene.

Suppliers

Company
Product
Description
Supplier Links
Liquid Ultrasonic Flow Meter - Model 3804 - Daniel Measurement and Control Inc.
Houston, TX, USA
Liquid Ultrasonic Flow Meter
Model 3804
Liquid Ultrasonic Flow Meter Model 3804
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak detection and inventory control applications. With no moving parts, these meters are ideal for bi-directional flows. MeterLink, an advanced operation and diagnostics software package gives users insight to real-time flow phenomena such as cross-flow and swirl angle, and enables remote diagnoses of flow disturbances using “Snapshot and playback” feature. Model 3804 ultrasonic flow meters are HART®-capable: process variable and diagnostic data can be communicated throughout Emerson’s PlantWeb® digital architecture. High temperature and high viscosity transducers make Daniel Model 3804 Ultrasonic Meter an ideal choice for heated crude oil refining applications The high temperature transducers are designed for use in temperature from -58°F to +302°F (-50°C to +150°C), making it an ideal choice for a wide variety of challenging heated crude oil refining applications. The high viscosity transducers extend the viscosity range of Daniel liquid ultrasonic meter up to 1,000 centistokes (cSt) with Reynolds numbers above 10,000 to address a greater variety of applications. The high temperature and high viscosity transducers allow site managers the possibility to standardize on Daniel Model 3804 ultrasonic meter across a wide range of process environments and have access to a more cost effective and viable alternative for high temperature and high viscosity applications such as refining of heavy vacuum oil, Naphtha, and kerosene.

Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop.

Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak detection and inventory control applications. With no moving parts, these meters are ideal for bi-directional flows. MeterLink, an advanced operation and diagnostics software package gives users insight to real-time flow phenomena such as cross-flow and swirl angle, and enables remote diagnoses of flow disturbances using “Snapshot and playback” feature.

Model 3804 ultrasonic flow meters are HART®-capable: process variable and diagnostic data can be communicated throughout Emerson’s PlantWeb® digital architecture.

High temperature and high viscosity transducers make Daniel Model 3804 Ultrasonic Meter an ideal choice for heated crude oil refining applications

The high temperature transducers are designed for use in temperature from -58°F to +302°F (-50°C to +150°C), making it an ideal choice for a wide variety of challenging heated crude oil refining applications. The high viscosity transducers extend the viscosity range of Daniel liquid ultrasonic meter up to 1,000 centistokes (cSt) with Reynolds numbers above 10,000 to address a greater variety of applications.

The high temperature and high viscosity transducers allow site managers the possibility to standardize on Daniel Model 3804 ultrasonic meter across a wide range of process environments and have access to a more cost effective and viable alternative for high temperature and high viscosity applications such as refining of heavy vacuum oil, Naphtha, and kerosene.

Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Liquid Flow Meters
Product Number Model 3804
Product Name Liquid Ultrasonic Flow Meter
Meter Technology Ultrasonic
Additional Variables Measured Temperature
Operating Temperature -50 to 150 F (-46 to 66 C)
Process Media Type Liquid
Operating Pressure 0.0 to 2250 psi (0.0 to 1584 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Armoredvariable areapurgemeter - FAM3200 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator
Operating Temperature -58 to 176 F (-50 to 80 C)
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details