Daniel Measurement and Control Inc. Liquid Ultrasonic Flow Meter Model 3818

Description
The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic Meter utilizes two independent transmitters—one for each set of four chordal paths. This ensures complete measurement redundancy and the ability to poll each 4-path meter separately. Acoustic processing is performed by specialized electronics designed to achieve high sampling rates, provide stable ultrasonic signals and optimal low flow response, delivering accurate, stable and reliable measurement. Available in nominal line sizes 8” to 36”, the 3818 offers increased flow capacity, no incremental pressure drop and is designed for the following LNG applications: Custody Transfer Tanker loading and Off-loading Liquefaction Trains Storage Allocation Check Metering Line Balance Measuring LNG volume dynamically using the Daniel 3818 Ultrasonic Meter delivers higher accuracy than static measurement methods and can result in real savings. The 3818 provides a factory-proven linearity within ±0.15% and a meter factor uncertainty of ± 0.027% due to its sophisticated multi-plane British Gas design, fast signal processing, and advanced transducer technology. A typical liquefaction plant moves $4M/hr of LNG during loading and unloading with measurement uncertainty requirements at ±0.5%. An overall reduction of ± 0.20% of measurement uncertainty would equate to a $12,000/hr reduction in financial risk.
Description
The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic Meter utilizes two independent transmitters—one for each set of four chordal paths. This ensures complete measurement redundancy and the ability to poll each 4-path meter separately. Acoustic processing is performed by specialized electronics designed to achieve high sampling rates, provide stable ultrasonic signals and optimal low flow response, delivering accurate, stable and reliable measurement. Available in nominal line sizes 8” to 36”, the 3818 offers increased flow capacity, no incremental pressure drop and is designed for the following LNG applications: Custody Transfer Tanker loading and Off-loading Liquefaction Trains Storage Allocation Check Metering Line Balance Measuring LNG volume dynamically using the Daniel 3818 Ultrasonic Meter delivers higher accuracy than static measurement methods and can result in real savings. The 3818 provides a factory-proven linearity within ±0.15% and a meter factor uncertainty of ± 0.027% due to its sophisticated multi-plane British Gas design, fast signal processing, and advanced transducer technology. A typical liquefaction plant moves $4M/hr of LNG during loading and unloading with measurement uncertainty requirements at ±0.5%. An overall reduction of ± 0.20% of measurement uncertainty would equate to a $12,000/hr reduction in financial risk.

Suppliers

Company
Product
Description
Supplier Links
Liquid Ultrasonic Flow Meter - Model 3818 - Daniel Measurement and Control Inc.
Houston, TX, USA
Liquid Ultrasonic Flow Meter
Model 3818
Liquid Ultrasonic Flow Meter Model 3818
The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic Meter utilizes two independent transmitters—one for each set of four chordal paths. This ensures complete measurement redundancy and the ability to poll each 4-path meter separately. Acoustic processing is performed by specialized electronics designed to achieve high sampling rates, provide stable ultrasonic signals and optimal low flow response, delivering accurate, stable and reliable measurement. Available in nominal line sizes 8” to 36”, the 3818 offers increased flow capacity, no incremental pressure drop and is designed for the following LNG applications: Custody Transfer Tanker loading and Off-loading Liquefaction Trains Storage Allocation Check Metering Line Balance Measuring LNG volume dynamically using the Daniel 3818 Ultrasonic Meter delivers higher accuracy than static measurement methods and can result in real savings. The 3818 provides a factory-proven linearity within ±0.15% and a meter factor uncertainty of ± 0.027% due to its sophisticated multi-plane British Gas design, fast signal processing, and advanced transducer technology. A typical liquefaction plant moves $4M/hr of LNG during loading and unloading with measurement uncertainty requirements at ±0.5%. An overall reduction of ± 0.20% of measurement uncertainty would equate to a $12,000/hr reduction in financial risk.

The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic Meter utilizes two independent transmitters—one for each set of four chordal paths. This ensures complete measurement redundancy and the ability to poll each 4-path meter separately.

Acoustic processing is performed by specialized electronics designed to achieve high sampling rates, provide stable ultrasonic signals and optimal low flow response, delivering accurate, stable and reliable measurement.

Available in nominal line sizes 8” to 36”, the 3818 offers increased flow capacity, no incremental pressure drop and is designed for the following LNG applications:

  • Custody Transfer
  • Tanker loading and Off-loading
  • Liquefaction Trains
  • Storage Allocation
  • Check Metering
  • Line Balance

Measuring LNG volume dynamically using the Daniel 3818 Ultrasonic Meter delivers higher accuracy than static measurement methods and can result in real savings. The 3818 provides a factory-proven linearity within ±0.15% and a meter factor uncertainty of ± 0.027% due to its sophisticated multi-plane British Gas design, fast signal processing, and advanced transducer technology. A typical liquefaction plant moves $4M/hr of LNG during loading and unloading with measurement uncertainty requirements at ±0.5%. An overall reduction of ± 0.20% of measurement uncertainty would equate to a $12,000/hr reduction in financial risk.

Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Liquid Flow Meters
Product Number Model 3818
Product Name Liquid Ultrasonic Flow Meter
Meter Technology Ultrasonic
Additional Variables Measured Temperature
Operating Temperature -385 to 140 F (-232 to 60 C)
Process Media Type Liquid
Operating Pressure 0.0 to 750 psi (0.0 to 528 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335035 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.44 GPM (0.1667 to 1.67 L/min)
View Details
Flow Sensors - 5113965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Process Cooling Water Stick - PCWR075BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - Industrial - 2171-SFAW-100-TG34-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details