Daniel CRA (commercial-rated) Turbine Meter is ideal for applications in which an economical meter is appropriate.
Daniel has engineered and built this instrument for high-pressure systems, and for both corrosive and non-corrosive liquids. It is available in diameters from 3/4 inch to 2 inches.
Customers rely on Daniel CRA Turbine Meter for use on waterflood secondary recovery, fuel metering systems, LPG, petroleum products and crude oil. This meter is available with either male NPT or ANSI-flanged connections.
| Daniel Measurement and Control Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | CRA |
| Product Name | Liquid Turbine Meter |
| Meter Technology | Turbine |
| Process Media Type | Liquid |
| Media Temperature | -50 to 450 F (-46 to 232 C) |