Daniel Measurement and Control Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Daniel offers a complete line of valves specifically designed for safe and economical control when fueling all jet aircraft, including supersonic transports. These 600 Series valves are hydraulically operated and... | |
| These valves are externally pilot-operated, making one basic valve perform many different functions. Multiple pilot arrangements, easily modified, allow you to choose or change valve capability as required. Unique design... | |
| These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally... |