Daniel Measurement and Control Inc. Datasheets for Gas Fittings

Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more

Product Name Notes
Daniel offers a complete line of reliable orifice flange unions. These flange unions are simple devices used for securely holding an orifice plate in a line, providing accurate and economical...
This fitting offers safe, simple and reliable measurement at large meter stations. The single-chamber fitting is engineered and manufactured to make orifice plate changing quick and easy at installations where...
This fitting reigns as the most widely used means of measurement for natural gas. It saves users time and money by providing a fast and simple method of changing orifice...
This single-chamber fitting allows for quick and economical inspection and replacement of orifice plates with minimum downtime. Simplex fittings use one piece bodies, so there is no spillage in liquid...