Daniel Measurement and Control Inc. Liquid Ultrasonic Flow Meter Model 3812

Description
Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement Operators don’t have to sacrifice accuracy for repeatability. The 3812 Ultrasonic Flow Meter measures liquid products with a high accuracy of ±0.3% and repeatability of ±0.1% due to sophisticated algorithms and the configuration of its measuring paths Innovative electronics combined with advanced digital signal processing make the 3812 less sensitive to changes in the flow profile, solids or entrained air, which results in accurate and stable measurement Utilizes two mid-radius, parallel-plane measurement paths and offers a high degree of immunity to disturbed flow profiles Minimal maintenance Field replaceable transducers reduce maintenance costs and increase uptime No internal moving parts to wear or drift provides for low pressure drop, increased energy savings, and maintenance-free service Unobstructed flow tube with smooth surface finish inhibits material build-up Ease of operation No need for additional arrangements such as filters, flow strainers, supports, grounding or isolation against vibrations Smart wireless THUM adapter allows wireless access to flow meter diagnostics without the need for any additional wiring Integrated smart MeterLink diagnostics allow operators access to real-time process conditions and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One meter for a wide spectrum of applications keeps engineering and inventory costs to a minimum
Description
Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement Operators don’t have to sacrifice accuracy for repeatability. The 3812 Ultrasonic Flow Meter measures liquid products with a high accuracy of ±0.3% and repeatability of ±0.1% due to sophisticated algorithms and the configuration of its measuring paths Innovative electronics combined with advanced digital signal processing make the 3812 less sensitive to changes in the flow profile, solids or entrained air, which results in accurate and stable measurement Utilizes two mid-radius, parallel-plane measurement paths and offers a high degree of immunity to disturbed flow profiles Minimal maintenance Field replaceable transducers reduce maintenance costs and increase uptime No internal moving parts to wear or drift provides for low pressure drop, increased energy savings, and maintenance-free service Unobstructed flow tube with smooth surface finish inhibits material build-up Ease of operation No need for additional arrangements such as filters, flow strainers, supports, grounding or isolation against vibrations Smart wireless THUM adapter allows wireless access to flow meter diagnostics without the need for any additional wiring Integrated smart MeterLink diagnostics allow operators access to real-time process conditions and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One meter for a wide spectrum of applications keeps engineering and inventory costs to a minimum

Suppliers

Company
Product
Description
Supplier Links
Liquid Ultrasonic Flow Meter - Model 3812 - Daniel Measurement and Control Inc.
Houston, TX, USA
Liquid Ultrasonic Flow Meter
Model 3812
Liquid Ultrasonic Flow Meter Model 3812
Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement Operators don’t have to sacrifice accuracy for repeatability. The 3812 Ultrasonic Flow Meter measures liquid products with a high accuracy of ±0.3% and repeatability of ±0.1% due to sophisticated algorithms and the configuration of its measuring paths Innovative electronics combined with advanced digital signal processing make the 3812 less sensitive to changes in the flow profile, solids or entrained air, which results in accurate and stable measurement Utilizes two mid-radius, parallel-plane measurement paths and offers a high degree of immunity to disturbed flow profiles Minimal maintenance Field replaceable transducers reduce maintenance costs and increase uptime No internal moving parts to wear or drift provides for low pressure drop, increased energy savings, and maintenance-free service Unobstructed flow tube with smooth surface finish inhibits material build-up Ease of operation No need for additional arrangements such as filters, flow strainers, supports, grounding or isolation against vibrations Smart wireless THUM adapter allows wireless access to flow meter diagnostics without the need for any additional wiring Integrated smart MeterLink diagnostics allow operators access to real-time process conditions and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One meter for a wide spectrum of applications keeps engineering and inventory costs to a minimum

Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries.

Reliable measurement

  • Operators don’t have to sacrifice accuracy for repeatability. The 3812 Ultrasonic Flow Meter measures liquid products with a high accuracy of ±0.3% and repeatability of ±0.1% due to sophisticated algorithms and the configuration of its measuring paths
  • Innovative electronics combined with advanced digital signal processing make the 3812 less sensitive to changes in the flow profile, solids or entrained air, which results in accurate and stable measurement
  • Utilizes two mid-radius, parallel-plane measurement paths and offers a high degree of immunity to disturbed flow profiles

Minimal maintenance

  • Field replaceable transducers reduce maintenance costs and increase uptime
  • No internal moving parts to wear or drift provides for low pressure drop, increased energy savings, and maintenance-free service
  • Unobstructed flow tube with smooth surface finish inhibits material build-up

Ease of operation

  • No need for additional arrangements such as filters, flow strainers, supports, grounding or isolation against vibrations
  • Smart wireless THUM adapter allows wireless access to flow meter diagnostics without the need for any additional wiring
  • Integrated smart MeterLink diagnostics allow operators access to real-time process conditions and meter health

Cost effective metering

The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to:

  • High capacity and rangeability affording reduced station footprint
  • Low maintenance costs
  • One meter for a wide spectrum of applications keeps engineering and inventory costs to a minimum
Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Liquid Flow Meters
Product Number Model 3812
Product Name Liquid Ultrasonic Flow Meter
Meter Technology Ultrasonic
Additional Variables Measured Temperature
Operating Temperature -58 to 302 F (-50 to 150 C)
Process Media Type Liquid
Operating Pressure 0.0 to 2250 psi (0.0 to 1584 m H2O)
Unlock Full Specs
to access all available technical data