Daniel Measurement and Control Inc. Ultrasonic Flow Meter Transmitter Mark III Electronics

Description
This innovative electronics platform improves the speed and simplicity of managing ultrasonic measurement information, saving time and assuring measurement integrity. All transducers are sampled 32 times per second and measurement is updated every ¼ second. Mark III Electronics firmware utilizes Linux operating system, enabling fast and easy access to data including alarms, configuration changes and flow dynamics in seconds. In addition, this scalable platform improves low-flow performance and the ability to detect and process ultrasonic signals in the presence of high-frequency valve noise. Mark III Electronics supports the following communications: Two individually configurable 115 Kbps serial communication ports RS-232 and RS-485 half and full duplex Optional Ethernet connectivity Polling from multiple users simultaneously using Ethernet Mark III Electronics design is compatible with all Daniel ultrasonic transducers and meters, reducing costs with fewer spare parts in inventory. This platform includes: CPU Field Connection Board I.S. Interface Board Option Board (Series 100, Series 100 Plus Expansion Board, or Expandion Board with HART) Acquisition Board
Description
This innovative electronics platform improves the speed and simplicity of managing ultrasonic measurement information, saving time and assuring measurement integrity. All transducers are sampled 32 times per second and measurement is updated every ¼ second. Mark III Electronics firmware utilizes Linux operating system, enabling fast and easy access to data including alarms, configuration changes and flow dynamics in seconds. In addition, this scalable platform improves low-flow performance and the ability to detect and process ultrasonic signals in the presence of high-frequency valve noise. Mark III Electronics supports the following communications: Two individually configurable 115 Kbps serial communication ports RS-232 and RS-485 half and full duplex Optional Ethernet connectivity Polling from multiple users simultaneously using Ethernet Mark III Electronics design is compatible with all Daniel ultrasonic transducers and meters, reducing costs with fewer spare parts in inventory. This platform includes: CPU Field Connection Board I.S. Interface Board Option Board (Series 100, Series 100 Plus Expansion Board, or Expandion Board with HART) Acquisition Board

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter Transmitter - Mark III Electronics - Daniel Measurement and Control Inc.
Houston, TX, USA
Ultrasonic Flow Meter Transmitter
Mark III Electronics
Ultrasonic Flow Meter Transmitter Mark III Electronics
This innovative electronics platform improves the speed and simplicity of managing ultrasonic measurement information, saving time and assuring measurement integrity. All transducers are sampled 32 times per second and measurement is updated every ¼ second. Mark III Electronics firmware utilizes Linux operating system, enabling fast and easy access to data including alarms, configuration changes and flow dynamics in seconds. In addition, this scalable platform improves low-flow performance and the ability to detect and process ultrasonic signals in the presence of high-frequency valve noise. Mark III Electronics supports the following communications: Two individually configurable 115 Kbps serial communication ports RS-232 and RS-485 half and full duplex Optional Ethernet connectivity Polling from multiple users simultaneously using Ethernet Mark III Electronics design is compatible with all Daniel ultrasonic transducers and meters, reducing costs with fewer spare parts in inventory. This platform includes: CPU Field Connection Board I.S. Interface Board Option Board (Series 100, Series 100 Plus Expansion Board, or Expandion Board with HART) Acquisition Board

This innovative electronics platform improves the speed and simplicity of managing ultrasonic measurement information, saving time and assuring measurement integrity. All transducers are sampled 32 times per second and measurement is updated every ¼ second.

Mark III Electronics firmware utilizes Linux operating system, enabling fast and easy access to data including alarms, configuration changes and flow dynamics in seconds. In addition, this scalable platform improves low-flow performance and the ability to detect and process ultrasonic signals in the presence of high-frequency valve noise.

Mark III Electronics supports the following communications:

  • Two individually configurable 115 Kbps serial communication ports
  • RS-232 and RS-485 half and full duplex
  • Optional Ethernet connectivity
  • Polling from multiple users simultaneously using Ethernet

Mark III Electronics design is compatible with all Daniel ultrasonic transducers and meters, reducing costs with fewer spare parts in inventory. This platform includes:

  • CPU
  • Field Connection Board
  • I.S. Interface Board
  • Option Board (Series 100, Series 100 Plus Expansion Board, or Expandion Board with HART)
  • Acquisition Board
Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Flow Meters
Product Number Mark III Electronics
Product Name Ultrasonic Flow Meter Transmitter
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mass Flow Meters For Air and Gases - FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Process Cooling Water Stick - PCWR075DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details