Daniel Measurement and Control Inc. Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Daniel orifice plates conform to the most stringent manufacturing processes to achieve optimum accuracy standards in the industry. They are the most commonly used method of differential pressure flow measurement... | |
| Daniel Venturi Tube is a low-pressure-drop metering device identifiable by its tapered inlet, tapered outlet and straight, constricted middle section. It offers constant accuracy, low susceptibility to erosion, high-pressure recovery,... | |
| JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path... | |
| Made by experienced code qualified welders, Daniel meter tubes are accurate and dependable instruments that adhere to the highest quality standards. A meter tube consist of an orifice fitting (Daniel... | |
| The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow... |