Specialty Product Technologies DC Contractor

Description
5DP DC Contactors 5DP Definite Purpose DC Contactors are designed for DC adjustable speed drive circuits using silicon controlled rectifier switching and other controls where a combination of normally open and normally closed power contacts are required. In all applications, reduced panel space for dc contactor mounting is made possible through a compact design and the built-in N.C. dynamic brake power contact feature. In silicon controlled rectifier switching circuits, the SCR is normally phased back prior to contactor opening. Therefore, the N.O. contacts are not required to interrupt any appreciable current. Under abnormal conditions such as failure of the SCR or the control circuit, the dc contactor may be required to interrupt up to 200% current. The N.O. contacts are equipped with permanent magnet blowouts to meet this requirement. The dynamic brake N.C. contact is required to insert the dynamic brake resistor and therefore must make up to 200% of rated current each time the dc contactor is de-energized. Jogging is accomplished at low voltage and current. Therefore, the dynamic brake contact is rated at 1/3 of rated voltage and dynamic brake current. The permanent magnet blowouts provide this interrupting ability. DC Control – 7400 DC Contactors in sizes 1 Thru 5 are for use as main line, reversing or accelerating contactors in DC motor starters and controllers. Other applications include switching resistive heating and battery loads. All DC Contactors are solenoid operated for fast, constant, and long-life performance. Generous size double break silver cadmium oxide contacts in combination with built-in permanent magnet blowouts assure long contact life and positive circuit interruption. Terminal location makes the dc contactors ideal for straight-through wiring and for wire channel layouts. Accessible up-front pressure-type terminals are furnished as standard.
Description
5DP DC Contactors 5DP Definite Purpose DC Contactors are designed for DC adjustable speed drive circuits using silicon controlled rectifier switching and other controls where a combination of normally open and normally closed power contacts are required. In all applications, reduced panel space for dc contactor mounting is made possible through a compact design and the built-in N.C. dynamic brake power contact feature. In silicon controlled rectifier switching circuits, the SCR is normally phased back prior to contactor opening. Therefore, the N.O. contacts are not required to interrupt any appreciable current. Under abnormal conditions such as failure of the SCR or the control circuit, the dc contactor may be required to interrupt up to 200% current. The N.O. contacts are equipped with permanent magnet blowouts to meet this requirement. The dynamic brake N.C. contact is required to insert the dynamic brake resistor and therefore must make up to 200% of rated current each time the dc contactor is de-energized. Jogging is accomplished at low voltage and current. Therefore, the dynamic brake contact is rated at 1/3 of rated voltage and dynamic brake current. The permanent magnet blowouts provide this interrupting ability. DC Control – 7400 DC Contactors in sizes 1 Thru 5 are for use as main line, reversing or accelerating contactors in DC motor starters and controllers. Other applications include switching resistive heating and battery loads. All DC Contactors are solenoid operated for fast, constant, and long-life performance. Generous size double break silver cadmium oxide contacts in combination with built-in permanent magnet blowouts assure long contact life and positive circuit interruption. Terminal location makes the dc contactors ideal for straight-through wiring and for wire channel layouts. Accessible up-front pressure-type terminals are furnished as standard.

Suppliers

Company
Product
Description
Supplier Links
DC Contractor -  - Specialty Product Technologies
Elizabethtown, NC, USA
DC Contractor
DC Contractor
5DP DC Contactors 5DP Definite Purpose DC Contactors are designed for DC adjustable speed drive circuits using silicon controlled rectifier switching and other controls where a combination of normally open and normally closed power contacts are required. In all applications, reduced panel space for dc contactor mounting is made possible through a compact design and the built-in N.C. dynamic brake power contact feature. In silicon controlled rectifier switching circuits, the SCR is normally phased back prior to contactor opening. Therefore, the N.O. contacts are not required to interrupt any appreciable current. Under abnormal conditions such as failure of the SCR or the control circuit, the dc contactor may be required to interrupt up to 200% current. The N.O. contacts are equipped with permanent magnet blowouts to meet this requirement. The dynamic brake N.C. contact is required to insert the dynamic brake resistor and therefore must make up to 200% of rated current each time the dc contactor is de-energized. Jogging is accomplished at low voltage and current. Therefore, the dynamic brake contact is rated at 1/3 of rated voltage and dynamic brake current. The permanent magnet blowouts provide this interrupting ability. DC Control – 7400 DC Contactors in sizes 1 Thru 5 are for use as main line, reversing or accelerating contactors in DC motor starters and controllers. Other applications include switching resistive heating and battery loads. All DC Contactors are solenoid operated for fast, constant, and long-life performance. Generous size double break silver cadmium oxide contacts in combination with built-in permanent magnet blowouts assure long contact life and positive circuit interruption. Terminal location makes the dc contactors ideal for straight-through wiring and for wire channel layouts. Accessible up-front pressure-type terminals are furnished as standard.

5DP DC Contactors

5DP Definite Purpose DC Contactors are designed for DC adjustable speed drive circuits using silicon controlled rectifier switching and other controls where a combination of normally open and normally closed power contacts are required. In all applications, reduced panel space for dc contactor mounting is made possible through a compact design and the built-in N.C. dynamic brake power contact feature.

In silicon controlled rectifier switching circuits, the SCR is normally phased back prior to contactor opening. Therefore, the N.O. contacts are not required to interrupt any appreciable current. Under abnormal conditions such as failure of the SCR or the control circuit, the dc contactor may be required to interrupt up to 200% current. The N.O. contacts are equipped with permanent magnet blowouts to meet this requirement.

The dynamic brake N.C. contact is required to insert the dynamic brake resistor and therefore must make up to 200% of rated current each time the dc contactor is de-energized. Jogging is accomplished at low voltage and current. Therefore, the dynamic brake contact is rated at 1/3 of rated voltage and dynamic brake current. The permanent magnet blowouts provide this interrupting ability.

DC Control – 7400 DC

Contactors in sizes 1 Thru 5 are for use as main line, reversing or accelerating contactors in DC motor starters and controllers. Other applications include switching resistive heating and battery loads.

All DC Contactors are solenoid operated for fast, constant, and long-life performance. Generous size double break silver cadmium oxide contacts in combination with built-in permanent magnet blowouts assure long contact life and positive circuit interruption. Terminal location makes the dc contactors ideal for straight-through wiring and for wire channel layouts. Accessible up-front pressure-type terminals are furnished as standard.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Electrical Contactors
Product Name DC Contractor
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1390124324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Definite Purpose Contactors - 7-1393127-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 120 volts
View Details
C100 - Battery contactor with magnetic blowout -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 80 volts
View Details