Pittex® Solid Face
Typical uses:
Cleaning Rubber and Plastic Molds
Cleaning Weld Scale Cleaning Castings
Removing Rust, Paint, Burrs, Rubber Flash and Carbon
Cleaning and Finishing Recessed Areas Spot Facing
ES 1 120SC, 1 inch Solid End Brush, .040-120 Grit SC, 1/4 inch Shank
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 43566 |
| Product Name | ES 1 120SC, 1 Inch Solid End Brush |
| Specific Product Type / Shape | End Brush |
| Brush Filament / Fill Material | Abrasive Filament |
| Trim Length | 1 inch (25.4 mm) |
| Rotary Speed | 20000 rpm |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |