Maryland Brush Company, Inc. ES 3/4 320SC, 3/4 Inch Solid End Brush 43565

Description
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 3/4 320SC, 3/4 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank
Datasheet
Description
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 3/4 320SC, 3/4 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES 3/4 320SC, 3/4 Inch Solid End Brush - 43565 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ES 3/4 320SC, 3/4 Inch Solid End Brush
43565
ES 3/4 320SC, 3/4 Inch Solid End Brush 43565
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 3/4 320SC, 3/4 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank

Pittex® Solid Face

Typical uses:

Cleaning Rubber and Plastic Molds

Cleaning Weld Scale Cleaning Castings

Removing Rust, Paint, Burrs, Rubber Flash and Carbon

Cleaning and Finishing Recessed Areas Spot Facing

ES 3/4 320SC, 3/4 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43565
Product Name ES 3/4 320SC, 3/4 Inch Solid End Brush
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 25000 rpm
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 2526586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning and Surface Conditioning; Surface Cleaning
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
White Tampico Paste Brush - 6
Specs
Mounting None or Handheld
View Details
Artist Brushes - White Bristle Stencil Brush - 00211 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Utility Brushes - Artist Brushes - White Bristle Stencil Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 5.75 inch (146 mm)
View Details