Maryland Brush Company, Inc. ES 3/4 180SC, 3/4 Inch Solid End Brush 43564

Description
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 3/4 180SC, 3/4 inch Solid End Brush, .035-180 Grit SC, 1/4 inch Shank
Datasheet
Description
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 3/4 180SC, 3/4 inch Solid End Brush, .035-180 Grit SC, 1/4 inch Shank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES 3/4 180SC, 3/4 Inch Solid End Brush - 43564 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ES 3/4 180SC, 3/4 Inch Solid End Brush
43564
ES 3/4 180SC, 3/4 Inch Solid End Brush 43564
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 3/4 180SC, 3/4 inch Solid End Brush, .035-180 Grit SC, 1/4 inch Shank

Pittex® Solid Face

Typical uses:

Cleaning Rubber and Plastic Molds

Cleaning Weld Scale Cleaning Castings

Removing Rust, Paint, Burrs, Rubber Flash and Carbon

Cleaning and Finishing Recessed Areas Spot Facing

ES 3/4 180SC, 3/4 inch Solid End Brush, .035-180 Grit SC, 1/4 inch Shank

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43564
Product Name ES 3/4 180SC, 3/4 Inch Solid End Brush
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 25000 rpm
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brushes - 2076548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 5.51 inch (140 mm)
Applications Engineering, general cleaning, rust remover
View Details
Parts Cleaning Brushes - Tin Handle Acid Brush - 02003 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Tin Handle Acid Brush; Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 6 inch (152 mm)
View Details
ES 3/4 006SD, 3/4 Inch Solid End Brush - 43583 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details