Maryland Brush Company, Inc. ES 1/2 320SC, 1/2 Inch Solid End Brush 43562

Description
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 1/2 320SC, 1/2 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank
Datasheet
Description
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 1/2 320SC, 1/2 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES 1/2 320SC, 1/2 Inch Solid End Brush - 43562 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ES 1/2 320SC, 1/2 Inch Solid End Brush
43562
ES 1/2 320SC, 1/2 Inch Solid End Brush 43562
Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing ES 1/2 320SC, 1/2 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank

Pittex® Solid Face

Typical uses:

Cleaning Rubber and Plastic Molds

Cleaning Weld Scale Cleaning Castings

Removing Rust, Paint, Burrs, Rubber Flash and Carbon

Cleaning and Finishing Recessed Areas Spot Facing

ES 1/2 320SC, 1/2 inch Solid End Brush, .022-320 Grit SC, 1/4 inch Shank

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43562
Product Name ES 1/2 320SC, 1/2 Inch Solid End Brush
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 25000 rpm
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushes - 465437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Polishing or lapping (Very fine grits or filaments); General Cleaning, Polishing
View Details
Wire Wheel Brushes for Angle Grinders - C1270 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 12000 rpm
View Details
3" x 5/8"-11 HP .014 Carbon Crimp Wire Cup Brush - DW4920 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details