TPA Motion Turntable Rotary Bearing TTS2

Description
Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing geometry. We just reduced the ID and increase the OD to accommodate bolt holes. Our intention was to make the bearing easy to mount in an industrial application. One that would require no additional machining (i.e., turning or grinding) of mating components for proper installation. This product is not intended for aerospace or military applications. TTS2 Turntable Bearings Designed based on existing thin section bearing standard Inner and Outer Ring thru-holes with Counterbored High Alloy Bearing Steel Inner & Outer Ring Material Made to ABEC 1 Bearing Class Rings offset by 1.0 mm Brass Ball Cage/Retainer Lubed with NLGI #2 Grease
Description
Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing geometry. We just reduced the ID and increase the OD to accommodate bolt holes. Our intention was to make the bearing easy to mount in an industrial application. One that would require no additional machining (i.e., turning or grinding) of mating components for proper installation. This product is not intended for aerospace or military applications. TTS2 Turntable Bearings Designed based on existing thin section bearing standard Inner and Outer Ring thru-holes with Counterbored High Alloy Bearing Steel Inner & Outer Ring Material Made to ABEC 1 Bearing Class Rings offset by 1.0 mm Brass Ball Cage/Retainer Lubed with NLGI #2 Grease

Suppliers

Company
Product
Description
Supplier Links
Turntable Rotary Bearing - TTS2 - TPA Motion
Fort Mill, SC, United States
Turntable Rotary Bearing
TTS2
Turntable Rotary Bearing TTS2
Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing geometry. We just reduced the ID and increase the OD to accommodate bolt holes. Our intention was to make the bearing easy to mount in an industrial application. One that would require no additional machining (i.e., turning or grinding) of mating components for proper installation. This product is not intended for aerospace or military applications. TTS2 Turntable Bearings Designed based on existing thin section bearing standard Inner and Outer Ring thru-holes with Counterbored High Alloy Bearing Steel Inner & Outer Ring Material Made to ABEC 1 Bearing Class Rings offset by 1.0 mm Brass Ball Cage/Retainer Lubed with NLGI #2 Grease

Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing geometry. We just reduced the ID and increase the OD to accommodate bolt holes. Our intention was to make the bearing easy to mount in an industrial application. One that would require no additional machining (i.e., turning or grinding) of mating components for proper installation.

This product is not intended for aerospace or military applications.

TTS2 Turntable Bearings

  • Designed based on existing thin section bearing standard
  • Inner and Outer Ring thru-holes with Counterbored
  • High Alloy Bearing Steel Inner & Outer Ring Material
  • Made to ABEC 1 Bearing Class
  • Rings offset by 1.0 mm
  • Brass Ball Cage/Retainer
  • Lubed with NLGI #2 Grease
Supplier's Site

Technical Specifications

  TPA Motion
Product Category Ball Bearings
Product Number TTS2
Product Name Turntable Rotary Bearing
Material / Plating High Alloy Bearing Steel
Rolling Element Steel
Seals / Shields Double Seal
Bearing Class ABEC1 / Class 0 / P0
Lubrication Prelubricated
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details