TPA Motion Flat Mount Rotary Table Bearing FMB

Description
Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing to capture bearing. They are often used in rotary stage applications where you wish to move an object in a very precise circular or oscillating motion. These instrument quality bearings can be found in metrology or medical scanning devices where micro level precision is required. Flat Mount Bearings (Metric Sizes Only) Ultra Low Profile: 8.5 mm Height Designed for Low Axial and Radial Runout Inner and Outer Rings with Drilled & Tapped Holes for ease of attachment Bore sizes range from 40 mm to 100 mm Polymer Ball Retainer for Smooth Quiet Motion Special Designs available for OEM applications
Datasheet
Description
Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing to capture bearing. They are often used in rotary stage applications where you wish to move an object in a very precise circular or oscillating motion. These instrument quality bearings can be found in metrology or medical scanning devices where micro level precision is required. Flat Mount Bearings (Metric Sizes Only) Ultra Low Profile: 8.5 mm Height Designed for Low Axial and Radial Runout Inner and Outer Rings with Drilled & Tapped Holes for ease of attachment Bore sizes range from 40 mm to 100 mm Polymer Ball Retainer for Smooth Quiet Motion Special Designs available for OEM applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Mount Rotary Table Bearing - FMB - TPA Motion
Fort Mill, SC, United States
Flat Mount Rotary Table Bearing
FMB
Flat Mount Rotary Table Bearing FMB
Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing to capture bearing. They are often used in rotary stage applications where you wish to move an object in a very precise circular or oscillating motion. These instrument quality bearings can be found in metrology or medical scanning devices where micro level precision is required. Flat Mount Bearings (Metric Sizes Only) Ultra Low Profile: 8.5 mm Height Designed for Low Axial and Radial Runout Inner and Outer Rings with Drilled & Tapped Holes for ease of attachment Bore sizes range from 40 mm to 100 mm Polymer Ball Retainer for Smooth Quiet Motion Special Designs available for OEM applications

Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing to capture bearing. They are often used in rotary stage applications where you wish to move an object in a very precise circular or oscillating motion. These instrument quality bearings can be found in metrology or medical scanning devices where micro level precision is required.

Flat Mount Bearings (Metric Sizes Only)

  • Ultra Low Profile: 8.5 mm Height
  • Designed for Low Axial and Radial Runout
  • Inner and Outer Rings with Drilled & Tapped Holes for ease of attachment
  • Bore sizes range from 40 mm to 100 mm
  • Polymer Ball Retainer for Smooth Quiet Motion
  • Special Designs available for OEM applications
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Ball Bearings
Product Number FMB
Product Name Flat Mount Rotary Table Bearing
Application Medical / Dental; Metrology
Material / Plating Alloy Steel
Rolling Element Steel
Bearing Class Normal or Precision
Features No Integral Gears
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Ball Bearings - 2612691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
7mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2207 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details