TPA Motion Single-Row Ball Slewing Ring TPASB

Description
Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for easy mounting. Single-Row Ball Slewing Ring (TPASB ) Inner and Outer Ring thru-holes Rings offset by 10.0 mm (0.4") Full complement ball bearing Bore sizes starting at 120 mm (4.7") Lubed with NLGI #2 Grease Nitrile Rubber (NBR) Lip Seals
Description
Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for easy mounting. Single-Row Ball Slewing Ring (TPASB ) Inner and Outer Ring thru-holes Rings offset by 10.0 mm (0.4") Full complement ball bearing Bore sizes starting at 120 mm (4.7") Lubed with NLGI #2 Grease Nitrile Rubber (NBR) Lip Seals

Suppliers

Company
Product
Description
Supplier Links
Single-Row Ball Slewing Ring - TPASB - TPA Motion
Fort Mill, SC, United States
Single-Row Ball Slewing Ring
TPASB
Single-Row Ball Slewing Ring TPASB
Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for easy mounting. Single-Row Ball Slewing Ring (TPASB ) Inner and Outer Ring thru-holes Rings offset by 10.0 mm (0.4") Full complement ball bearing Bore sizes starting at 120 mm (4.7") Lubed with NLGI #2 Grease Nitrile Rubber (NBR) Lip Seals

Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for easy mounting.

Single-Row Ball Slewing Ring (TPASB )

  • Inner and Outer Ring thru-holes
  • Rings offset by 10.0 mm (0.4")
  • Full complement ball bearing
  • Bore sizes starting at 120 mm (4.7")
  • Lubed with NLGI #2 Grease
  • Nitrile Rubber (NBR) Lip Seals
Supplier's Site

Technical Specifications

  TPA Motion
Product Category Ball Bearings
Product Number TPASB
Product Name Single-Row Ball Slewing Ring
Material / Plating Bearing Steel
Rolling Element Steel
Seals / Shields Double Seal
Bearing Class ABEC1 / Class 0 / P0
Lubrication Prelubricated; Relubricatable
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details