Amp-Line Corp. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 100 Hz - 1000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 1000 Hz - 7000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 7K Hz - 30K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 10K V rms., Ouptut Power: 1000 watts; Frequency Range: 10K Hz - 20K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 10K V rms., Ouptut Power: 1000 watts; Frequency Range: 4K Hz - 12K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 5K Hz - 50K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 100 Hz - 800 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 15K Hz - 60K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 4K Hz - 15K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 800 Hz - 4000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 5K Hz - 50K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 750 watts; Frequency Range: 100 Hz - 1000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 750 watts; Frequency Range: 10K Hz - 30K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 750 watts; Frequency Range: 3K Hz - 10K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 7500 watts; Frequency Range: 800 Hz - 3000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 10K Hz - 25K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 3.5K Hz - 10K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 600 Hz - 2.5K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 7000 V rms., Ouptut Power: 1000 watts; Frequency Range: 10K Hz - 22K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 7000 V rms., Ouptut Power: 1000 watts; Frequency Range: 4K Hz - 12K Hz. Custom specifications can be achived upon... |