Amp-Line Corp. Datasheets for Programmable Power Supplies
Programmable power supplies are digitally controlled power sources that provide accurate and adjustable levels of voltage, current, and frequency. They include a processor, voltage/current programming circuits, current shunt, and voltage/current read-back circuits.
Programmable Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Constant Current Source (Linear AC Power Source / Power Supply): 0-1 A @ 50 V compliance voltage; 0-5 A @ 10 V compliance voltage; 50 watts; Output Frequency: 60 Hz... | |
| Constant Current Source (Linear AC Power Source / Power Supply): 0-10 A @ 5 V compliance voltage; 0-25 A @ 2 V compliance voltage; 50 watts; Output Frequency: 60 Hz... | |
| Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 100 V compliance voltage; 0-10 A @ 20 V compliance voltage; 200 watts; Output Frequency: 60 Hz... | |
| Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 50 V compliance voltage; 0-10 A @ 10 V compliance voltage; 100 watts; Output Frequency: 60 Hz... | |
| Constant Current Source (Linear AC Power Source / Power Supply): 0-20 A @ 5 V compliance voltage; 0-50 A @ 2 V compliance voltage; 100 watts; Output Frequency: 60 Hz... | |
| Constant Current Source (Linear AC Power Source / Power Supply): 0-3 A @ 100 V compliance voltage; 0-15 A @ 20 V compliance voltage; 300 watts; Output Frequency: 60 Hz... | |
| Constant Current Source (Linear AC Power Source / Power Supply): 0-40 A @ 5 V compliance voltage; 0-100 A @ 2 V compliance voltage; 200 watts; Output Frequency: 60 Hz... | |
| Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1000 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order... | |
| Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 400 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order... | |
| Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 700 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1400 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 150 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 300 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 50 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 600 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 750 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-10 A @ 25 V compliance voltage (per phase); 750 watts total; Output Frequency: 30 - 20K Hz... | |
| Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz... | |
| Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-6 A @ 25 V compliance voltage (per phase); 450 watts total; Output Frequency: 30 - 20K Hz... | |
| Programmable 3-phase Constant Voltage Source (Linear AC Power Source / Power Supply): 0-25 V rms.; 150 watts; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output... | |
| Programmable 3-phase Constant Voltage Source (Linear AC Power Source / Power Supply): 0-25 V rms.; 150 watts; Output Frequency: 30 - 20K Hz (unless otherwise specified); RS232 Interfaced. Custom output... | |
| Programmable 3-phase Constant Voltage Source (Linear AC Power Source / Power Supply): 0-25 V rms.; 450 watts; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output... | |
| Programmable 3-phase Constant Voltage Source (Linear AC Power Source / Power Supply): 0-25 V rms.; 450 watts; Output Frequency: 30 - 20K Hz (unless otherwise specified); RS232 Interfaced. Custom output... | |
| Programmable 3-phase Constant Voltage Source (Linear AC Power Source / Power Supply): 0-25 V rms.; 750 watts; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output... | |
| Programmable 3-phase Constant Voltage Source (Linear AC Power Source / Power Supply): 0-25 V rms.; 750 watts; Output Frequency: 30 - 20K Hz (unless otherwise specified); RS232 Interfaced. Custom output... |