Amp-Line Corp. High Frequency Output Transformer AL-T500.4

Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon request.
Datasheet
Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Output Transformer - AL-T500.4 - Amp-Line Corp.
West Nyack, NY, USA
High Frequency Output Transformer
AL-T500.4
High Frequency Output Transformer AL-T500.4
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon request.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon request.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Power Transformers
Product Number AL-T500.4
Product Name High Frequency Output Transformer
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Isolation Transformer - 1321-3TH440-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details