Amp-Line Corp. Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 100 Hz - 1000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 1000 Hz - 7000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 7K Hz - 30K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 10K V rms., Ouptut Power: 1000 watts; Frequency Range: 10K Hz - 20K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 10K V rms., Ouptut Power: 1000 watts; Frequency Range: 4K Hz - 12K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 5K Hz - 50K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 100 Hz - 800 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 15K Hz - 60K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 4K Hz - 15K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 800 Hz - 4000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 5K Hz - 50K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 750 watts; Frequency Range: 100 Hz - 1000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 750 watts; Frequency Range: 10K Hz - 30K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 750 watts; Frequency Range: 3K Hz - 10K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 7500 watts; Frequency Range: 800 Hz - 3000 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 10K Hz - 25K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 3.5K Hz - 10K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 600 Hz - 2.5K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 7000 V rms., Ouptut Power: 1000 watts; Frequency Range: 10K Hz - 22K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 7000 V rms., Ouptut Power: 1000 watts; Frequency Range: 4K Hz - 12K Hz. Custom specifications can be achived upon... |