Amp-Line Corp. High Frequency Output Transformer AL-T500.2

Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 1000 Hz - 7000 Hz. Custom specifications can be achived upon request.
Datasheet
Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 1000 Hz - 7000 Hz. Custom specifications can be achived upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Output Transformer - AL-T500.2 - Amp-Line Corp.
West Nyack, NY, USA
High Frequency Output Transformer
AL-T500.2
High Frequency Output Transformer AL-T500.2
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 1000 Hz - 7000 Hz. Custom specifications can be achived upon request.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 1000 Hz - 7000 Hz. Custom specifications can be achived upon request.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Power Transformers
Product Number AL-T500.2
Product Name High Frequency Output Transformer
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F10-3600 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details