High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 5K Hz - 50K Hz. Custom specifications can be achived upon request.
| Amp-Line Corp. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | AL-T250.2 |
| Product Name | High Frequency Output Transformer |
| Transformer Type | Electronics; Power Transformer; Single Phase Transformer |
| Cooling Method | Air |
| Mounting | Stand Alone Unit/Metal Cabinet |