Amp-Line Corp. High Frequency Output Transformer AL-T500.7

Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 4K Hz - 15K Hz. Custom specifications can be achived upon request.
Datasheet
Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 4K Hz - 15K Hz. Custom specifications can be achived upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Output Transformer - AL-T500.7 - Amp-Line Corp.
West Nyack, NY, USA
High Frequency Output Transformer
AL-T500.7
High Frequency Output Transformer AL-T500.7
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 4K Hz - 15K Hz. Custom specifications can be achived upon request.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 4K Hz - 15K Hz. Custom specifications can be achived upon request.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Power Transformers
Product Number AL-T500.7
Product Name High Frequency Output Transformer
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A13-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 2000 VA
View Details