Amp-Line Corp. Datasheets for RF Transformers
RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
RF Transformers: Learn more
| Product Name | Notes |
|---|---|
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 7K Hz - 30K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 2500 V rms., Ouptut Power: 500 watts; Frequency Range: 15K Hz - 60K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon... | |
| High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon... |