Amp-Line Corp. Datasheets for Plasma Power Supplies
Plasma power supplies are DC and RF devices used in plasma generation equipment for applications such as sputtering, plasma etching, physical vapor deposition (PVD) coating, and chemical vapor deposition (CVD) coating.
Plasma Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1400 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 150 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 300 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 50 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 600 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 750 watts; 47 - 10K Hz (up to 20K Hz if low... | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 10K Hz - 20K Hz, 0 - 10K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 10K Hz - 22K Hz, 0 - 7K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 10K Hz - 25K Hz, 0 - 5K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 10K Hz - 30K Hz, 0 - 3.5K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 15K Hz - 60K Hz, 0 - 2.5K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 3.5K Hz - 10K Hz, 0 - 5K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 3K Hz - 12K Hz, 0 - 10K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 4K Hz - 12K Hz, 0 - 7K V rms. | |
| Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 600 Hz - 2.5K Hz, 0 - 5K V rms. |