Amp-Line Corp. High Frequency Output Transformer AL-T250.4

Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon request.
Datasheet
Description
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Output Transformer - AL-T250.4 - Amp-Line Corp.
West Nyack, NY, USA
High Frequency Output Transformer
AL-T250.4
High Frequency Output Transformer AL-T250.4
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon request.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 250K Hz - 800K Hz. Custom specifications can be achived upon request.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Power Transformers
Product Number AL-T250.4
Product Name High Frequency Output Transformer
Transformer Type Electronics; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497B-A1-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 63 VA
View Details