L.H. Dottie Company Jack/Double Loop Chain CH10P

Description
STEEL MATERIAL ZINC PLATED FINISH 5.3 INCH PACKAGING LENGTH 12 GAUGE, 0.105 INCH WIRE DIAMETER #12 SIZE NUMBER 29 POUND WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 115 POUND APPLICATION SUSPENDING FIXTURE PC 5000 MODEL
Datasheet
Description
STEEL MATERIAL ZINC PLATED FINISH 5.3 INCH PACKAGING LENGTH 12 GAUGE, 0.105 INCH WIRE DIAMETER #12 SIZE NUMBER 29 POUND WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 115 POUND APPLICATION SUSPENDING FIXTURE PC 5000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack/Double Loop Chain - CH10P - L.H. Dottie Company
Commerce, CA, USA
Jack/Double Loop Chain
CH10P
Jack/Double Loop Chain CH10P
STEEL MATERIAL ZINC PLATED FINISH 5.3 INCH PACKAGING LENGTH 12 GAUGE, 0.105 INCH WIRE DIAMETER #12 SIZE NUMBER 29 POUND WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 115 POUND APPLICATION SUSPENDING FIXTURE PC 5000 MODEL
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5.3 INCH PACKAGING LENGTH
  • 12 GAUGE, 0.105 INCH WIRE DIAMETER
  • #12 SIZE NUMBER
  • 29 POUND WORKING LOAD
  • JACK CHAIN TYPE
  • BREAKING LOAD 115 POUND
  • APPLICATION SUSPENDING FIXTURE
  • PC 5000 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Link Chain
Product Number CH10P
Product Name Jack/Double Loop Chain
Weldless Chain Jack Chain
Unlock Full Specs
to access all available technical data

Similar Products

Hand Chains -  - David Round
David Round
Specs
Welded Chain Welded Chain; Passing Link Chain
Material Size 4.63 to 23.75 inch (118 to 603 mm)
View Details
Proof Coil Chain (Grade 30) -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Welded Chain Welded Chain; Grade 30 / Proof Coil Chain
Material Size 0.1250 to 1 inch (3.17 to 25.4 mm)
Working Load Limit 400 to 17900 lbs (181 to 8118 kg)
View Details