Interstate Plastics, Inc. Hand Held Plastic Welder Blower ROBUST - LEISTER

Description
Overview This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140°F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple positions and is highly durable, maintaining peak performance even under extreme conditions and continuous operation. Features Compact design Sound suppressed Can be fitted at any position Serves as an external air supply for 3 DIODE PID/S, 1 WELDING PEN R/S and 3 LABOR S. Ideal for continuous operation
Datasheet
Description
Overview This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140°F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple positions and is highly durable, maintaining peak performance even under extreme conditions and continuous operation. Features Compact design Sound suppressed Can be fitted at any position Serves as an external air supply for 3 DIODE PID/S, 1 WELDING PEN R/S and 3 LABOR S. Ideal for continuous operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Plastic Welder Blower - ROBUST - LEISTER - Interstate Plastics, Inc.
Sacramento, CA, USA
Hand Held Plastic Welder Blower
ROBUST - LEISTER
Hand Held Plastic Welder Blower ROBUST - LEISTER
Overview This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140°F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple positions and is highly durable, maintaining peak performance even under extreme conditions and continuous operation. Features Compact design Sound suppressed Can be fitted at any position Serves as an external air supply for 3 DIODE PID/S, 1 WELDING PEN R/S and 3 LABOR S. Ideal for continuous operation

Overview
This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140°F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple positions and is highly durable, maintaining peak performance even under extreme conditions and continuous operation.
Features

  • Compact design
  • Sound suppressed
  • Can be fitted at any position
  • Serves as an external air supply for 3 DIODE PID/S, 1 WELDING PEN R/S and 3 LABOR S.
  • Ideal for continuous operation
Supplier's Site Datasheet

Technical Specifications

  Interstate Plastics, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number ROBUST - LEISTER
Product Name Hand Held Plastic Welder Blower
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Precision TIG® 275 TIG Welder (Export Only) - K2620-1 - Lincoln Electric Co. (The)
Specs
Process Capability Welding; TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
Input Current 50 to 95 amps
View Details