ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
300
350
400
450
500
550
570
580
590
600
610
620
628
629
630
631
632
633
634
635
636
637
638
639
640
650
660
670
680
690
700
750
800
850
900
950
1000
1500
1578
| Product Name | Notes |
|---|---|
| Res Thin Film 1206 2.55K Ohm 0.1% 2/5W ¦25ppm/¦C SMD T/R | |
| Res Thin Film 1206 24.3K Ohm 0.1% 1/3W ¦25ppm/¦C SMD T/R | |
| Resistor-Fixed-Singl e-Surface-Mount | |
| Resistor-Misc | |
| SMD 1206,330MW,1.78K,.1% ,25PPM,WAFFLE,RoHS Compliant | |
| SMD 1206,330MW,2.55K,.1% ,25PPM,WAFFLE,RoHS Compliant | |
| SMD 1206,330MW,23.7K,.1% ,25PPM,T/R | |
| SMD 1206,330MW,24.9,.1%, 25PPM,WAFFLE | |
| SMD 1206,330MW,2K,.1%,25 PPM,WAFFLE | |
| THIN FILM,1206,330MW,1.65 K,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,1.78 K,.1%,25PPM,TR,HAZMA T | |
| THIN FILM,1206,330MW,1.78 K,.1%,25PPM,WAFFLE,H AZMAT | |
| THIN FILM,1206,330MW,16.9 K,.1%,25PPM,WAFFLE | |
| THIN FILM,1206,330MW,19.1 K,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,2.43 K,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,2.49 K,1%,25PPM,T/R | |
| THIN FILM,1206,330MW,2.55 K,.1%,25PPM,WAFFLE,H AZMAT | |
| THIN FILM,1206,330MW,200K ,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,20K, .1%,25PPM,T/R | |
| THIN FILM,1206,330MW,210K ,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,215K ,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,22.3 K,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,22.6 K,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,23.7 K,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,232, .1%,25PPM,T/R | |
| THIN FILM,1206,330MW,232, .5%,25PPM,T/R | |
| THIN FILM,1206,330MW,24.9 ,.1%,25PPM,TR,HAZMAT | |
| THIN FILM,1206,330MW,24.9 ,.1%,25PPM,WAFFLE | |
| THIN FILM,1206,330MW,24.9 K,.1%,25PPM,WAFFLE | |
| THIN FILM,1206,330MW,249K ,.1%,25PPM,T/R | |
| THIN FILM,1206,330MW,250, .1%,25PPM,T/R | |
| THIN FILM,1206,330MW,26.1 K,.1%,25PPM,WAFFLE | |
| THIN FILM,1206,330MW,2K,. 1%,25PPM,T/R,HAZMAT | |
| THIN FILM,1206,330MW,2K,. 1%,25PPM,T/R | |
| THIN FILM,1206,330MW,2K,. 1%,25PPM,WAFFLE |
| << Prev | Next >> |