Vishay Intertechnology, Inc. SMD 1206,330MW,2K,.1%,25PPM,WAFFLE PTN1206E2001BBW

Description
SMD 1206,330MW,2K,.1%,25 PPM,WAFFLE
Request a Quote
Description
SMD 1206,330MW,2K,.1%,25 PPM,WAFFLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1206,330MW,2K,.1%,25PPM,WAFFLE - PTN1206E2001BBW - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD 1206,330MW,2K,.1%,25PPM,WAFFLE
PTN1206E2001BBW
SMD 1206,330MW,2K,.1%,25PPM,WAFFLE PTN1206E2001BBW
SMD 1206,330MW,2K,.1%,25 PPM,WAFFLE

SMD 1206,330MW,2K,.1%,25PPM,WAFFLE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTN1206E2001BBW
Product Name SMD 1206,330MW,2K,.1%,25PPM,WAFFLE
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers