Vishay Intertechnology, Inc. SMD 1206,330MW,23.7K,.1%,25PPM,T/R PTN1206E2372BBT

Description
SMD 1206,330MW,23.7K,.1% ,25PPM,T/R
Request a Quote
Description
SMD 1206,330MW,23.7K,.1% ,25PPM,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1206,330MW,23.7K,.1%,25PPM,T/R - PTN1206E2372BBT - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD 1206,330MW,23.7K,.1%,25PPM,T/R
PTN1206E2372BBT
SMD 1206,330MW,23.7K,.1%,25PPM,T/R PTN1206E2372BBT
SMD 1206,330MW,23.7K,.1% ,25PPM,T/R

SMD 1206,330MW,23.7K,.1%,25PPM,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTN1206E2372BBT
Product Name SMD 1206,330MW,23.7K,.1%,25PPM,T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details