Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN1206E1722BST1

Description
17.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
17.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PTN1206E1722BST1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PTN1206E1722BST1-ND
Chip Resistor - Surface Mount PTN1206E1722BST1-ND
17.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

17.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Resistor-Misc - PTN1206E1722BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN1206E1722BST1
Resistor-Misc PTN1206E1722BST1
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTN1206E1722BST1-ND PTN1206E1722BST1
Product Name Chip Resistor - Surface Mount Resistor-Misc
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details