Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN1206E24R9BST1

Description
24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1553-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1553-6-ND
Chip Resistor - Surface Mount 764-1553-6-ND
24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1553-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1553-2-ND
Chip Resistor - Surface Mount 764-1553-2-ND
24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1553-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1553-1-ND
Chip Resistor - Surface Mount 764-1553-1-ND
24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

24.9 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,330MW,24.9,.1%,25PPM,TR,HAZMAT - PTN1206E24R9BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,330MW,24.9,.1%,25PPM,TR,HAZMAT
PTN1206E24R9BST1
THIN FILM,1206,330MW,24.9,.1%,25PPM,TR,HAZMAT PTN1206E24R9BST1
THIN FILM,1206,330MW,24.9 ,.1%,25PPM,TR,HAZMAT

THIN FILM,1206,330MW,24.9,.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - PTN1206E24R9BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PTN1206E24R9BST1
Chip Resistor - Surface Mount PTN1206E24R9BST1
RES 24.9 OHM 0.1% 2/5W 1206

RES 24.9 OHM 0.1% 2/5W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-1553-6-ND PTN1206E24R9BST1 PTN1206E24R9BST1
Product Name Chip Resistor - Surface Mount THIN FILM,1206,330MW,24.9,.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers