5.76 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
5.76 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
5.76 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Manufacturer: Vishay
Win Source Part Number: 890429-PTN0805E5761B
Series: PTN
Operating Temperature Range: -55°C ~ 155°C
Features: 5.76 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 764-1539-6, 764-1539-1, 764-1539-2
RES 5.76K OHM 0.1% 1/5W 0805 Product overview: PTN0805E5761BST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E5761BST1 can be used for catalog matching and distributor lookup.
RES 5.76K OHM 0.1% 1/5W 0805
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 764-1539-2-ND | 890429-PTN0805E5761BST1 | 52-PTN0805E5761BST1 | PTN0805E5761BST1 | PTN0805E5761BST1 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - PTN0805E5761BST1 | 5W Resistor | Resistor-Misc | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | 0805; 0805 (2012 Metric) | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |