ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
10
20
30
40
43
44
45
46
47
48
49
50
51
52
53
54
55
60
70
80
90
100
110
150
200
250
300
350
400
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| 0402,100K,.1%,25PPM, 7IN,TR | |
| RES 1.00Kohm 1/16W .1% SMD 0402 | |
| RES 1.00KOHM 1/16W .25% SMD 0402 | |
| RES 1.00Kohm 1/16W .5% SMD 0402 | |
| RES 1.00Kohm 1/16W 1% SMD 0402 | |
| RES 1.02Kohm 1/16W .1% SMD 0402 | |
| RES 1.02KOHM 1/16W .25% SMD 0402 | |
| RES 1.02Kohm 1/16W .5% SMD 0402 | |
| RES 1.02Kohm 1/16W 1% SMD 0402 | |
| RES 1.05Kohm 1/16W .1% SMD 0402 | |
| RES 1.05KOHM 1/16W .25% SMD 0402 | |
| RES 1.05Kohm 1/16W .5% SMD 0402 | |
| RES 1.05Kohm 1/16W 1% SMD 0402 | |
| RES 1.07Kohm 1/16W .1% SMD 0402 | |
| RES 1.07KOHM 1/16W .25% SMD 0402 | |
| RES 1.07Kohm 1/16W .5% SMD 0402 | |
| RES 1.07Kohm 1/16W 1% SMD 0402 | |
| RES 10.0Kohm 1/16W .1% SMD 0402 | |
| RES 10.0KOHM 1/16W .25% SMD 0402 | |
| RES 10.0Kohm 1/16W .5% SMD 0402 | |
| RES 10.0Kohm 1/16W 1% SMD 0402 | |
| RES 10.0ohm 1/16W .1% SMD 0402 | |
| RES 10.0ohm 1/16W .25% SMD 0402 | |
| RES 10.0ohm 1/16W .5% SMD 0402 | |
| RES 10.0ohm 1/16W 1% SMD 0402 | |
| RES 10.2Kohm 1/16W .1% SMD 0402 | |
| RES 10.2KOHM 1/16W .25% SMD 0402 | |
| RES 10.2Kohm 1/16W .5% SMD 0402 | |
| RES 10.2Kohm 1/16W 1% SMD 0402 | |
| RES 10.2ohm 1/16W .1% SMD 0402 | |
| RES 10.2ohm 1/16W .25% SMD 0402 | |
| RES 10.2ohm 1/16W .5% SMD 0402 | |
| RES 10.2ohm 1/16W 1% SMD 0402 | |
| RES 10.5Kohm 1/16W .1% SMD 0402 | |
| RES 10.5KOHM 1/16W .25% SMD 0402 | |
| RES 10.5Kohm 1/16W .5% SMD 0402 | |
| RES 10.5Kohm 1/16W 1% SMD 0402 | |
| RES 10.5ohm 1/16W .1% SMD 0402 | |
| RES 10.5ohm 1/16W .25% SMD 0402 | |
| RES 10.5ohm 1/16W .5% SMD 0402 | |
| RES 10.5ohm 1/16W 1% SMD 0402 | |
| RES 10.7Kohm 1/16W .1% SMD 0402 | |
| RES 10.7KOHM 1/16W .25% SMD 0402 | |
| RES 10.7Kohm 1/16W .5% SMD 0402 | |
| RES 10.7Kohm 1/16W 1% SMD 0402 | |
| RES 10.7ohm 1/16W .1% SMD 0402 | |
| RES 100Kohm 1/16W .1% SMD 0402 | |
| RES 100Kohm 1/16W .25% SMD 0402 | |
| RES 100Kohm 1/16W .5% SMD 0402 | |
| RES 100Kohm 1/16W 1% SMD 0402 | |
| RES 100ohm 1/16W .1% SMD 0402 | |
| RES 100ohm 1/16W .25% SMD 0402 | |
| RES 100ohm 1/16W .5% SMD 0402 | |
| RES 100ohm 1/16W 1% SMD 0402 | |
| RES 102Kohm 1/16W 1% SMD 0402 | |
| RES 102ohm 1/16W .1% SMD 0402 | |
| RES 102ohm 1/16W .25% SMD 0402 | |
| RES 102ohm 1/16W .5% SMD 0402 | |
| RES 102ohm 1/16W 1% SMD 0402 | |
| RES 105Kohm 1/16W 1% SMD 0402 | |
| RES 105ohm 1/16W .1% SMD 0402 | |
| RES 105ohm 1/16W .25% SMD 0402 | |
| RES 105ohm 1/16W .5% SMD 0402 | |
| RES 105ohm 1/16W 1% SMD 0402 | |
| RES 107Kohm 1/16W 1% SMD 0402 | |
| RES 107ohm 1/16W .1% SMD 0402 | |
| RES 107ohm 1/16W .25% SMD 0402 | |
| RES 107ohm 1/16W .5% SMD 0402 | |
| RES 107ohm 1/16W 1% SMD 0402 | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 12000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 15000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 18000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 22000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 27000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 33000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 39000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 47000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 56000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, THROUGH HOLE MOUNT |
| << Prev | Next >> |