Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm 9M1002-C8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm - 9M1002-C8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm
9M1002-C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm 9M1002-C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9M1002-C8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details