Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm 9M1002-C3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm - 9M1002-C3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm
9M1002-C3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm 9M1002-C3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9M1002-C3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details