Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 9M2002-B5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm - 9M2002-B5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
9M2002-B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 9M2002-B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9M2002-B5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers