Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 9M2002-A5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm - 9M2002-A5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
9M2002-A5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 9M2002-A5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9M2002-A5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details