ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1120
1130
1140
1150
1160
1170
1179
1180
1181
1182
1183
1184
1185
1186
1187
1188
1189
1190
1191
1200
1210
1220
1230
1240
1250
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| MF HERM SEAL,1/4W,1K,1%,50PP M,M/1%,BULK | |
| MF HERM SEAL,1K,.1%,50PPM,P/ .01%,BULK | |
| Res Metal Film 100 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 1K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.68K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.68K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.87K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.87K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.87K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 768 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 768 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.45K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.45K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.45K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.45K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.87K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.87K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.87K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 845 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 845 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 845 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 887 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 887 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.31K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.31K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.31K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.31K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.76K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.76K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.76K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.76K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 909 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 909 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 909 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |