ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1120
1130
1140
1150
1160
1170
1177
1178
1179
1180
1181
1182
1183
1184
1185
1186
1187
1188
1189
1190
1200
1210
1220
1230
1240
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 2.55K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 255 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 255 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.48K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.48K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.48K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.48K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.74K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.74K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.74K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.74K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.92K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 357 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 357 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 357 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 39.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 39.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 39.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 39.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.02K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.02K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.02K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.02K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.12K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.12K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.12K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.12K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.22K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.22K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.22K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.22K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 40.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 40.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 40.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 40.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 41.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 41.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 412 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 412 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 412 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 412 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |